Vishay Intertechnology, Inc. RES 46.4K OHM 1/10W .1% AXIAL RNR50H4642BRB14

Description
RES 46.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/10W .1% AXIAL - RNR50H4642BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/10W .1% AXIAL
RNR50H4642BRB14
RES 46.4K OHM 1/10W .1% AXIAL RNR50H4642BRB14
RES 46.4Kohm 1/10W .1% AXIAL

RES 46.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4642BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4642BRB14-ND
Through Hole Resistors RNR50H4642BRB14-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4642BRB14 RNR50H4642BRB14-ND
Product Name RES 46.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers