Vishay Intertechnology, Inc. RES 44.2K OHM 1/10W .1% AXIAL RNR50H4422BRRSL

Description
RES 44.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/10W .1% AXIAL - RNR50H4422BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W .1% AXIAL
RNR50H4422BRRSL
RES 44.2K OHM 1/10W .1% AXIAL RNR50H4422BRRSL
RES 44.2Kohm 1/10W .1% AXIAL

RES 44.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4422BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4422BRRSL-ND
Through Hole Resistors RNR50H4422BRRSL-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

44.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4422BRRSL RNR50H4422BRRSL-ND
Product Name RES 44.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details