Vishay Intertechnology, Inc. RES 43.2K OHM 1/10W 1% AXIAL RNR50H4322FRBSL

Description
RES 43.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/10W 1% AXIAL - RNR50H4322FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/10W 1% AXIAL
RNR50H4322FRBSL
RES 43.2K OHM 1/10W 1% AXIAL RNR50H4322FRBSL
RES 43.2Kohm 1/10W 1% AXIAL

RES 43.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4322FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4322FRBSL-ND
Through Hole Resistors RNR50H4322FRBSL-ND
43.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

43.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4322FRBSL RNR50H4322FRBSL-ND
Product Name RES 43.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers