Vishay Intertechnology, Inc. RES 41.2K OHM 1/10W .1% AXIAL RNR50H4122BRR36

Description
RES 41.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W .1% AXIAL - RNR50H4122BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W .1% AXIAL
RNR50H4122BRR36
RES 41.2K OHM 1/10W .1% AXIAL RNR50H4122BRR36
RES 41.2Kohm 1/10W .1% AXIAL

RES 41.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4122BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4122BRR36-ND
Through Hole Resistors RNR50H4122BRR36-ND
41.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

41.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR50H4122BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50H4122BRR36
Through Hole Resistors RNR50H4122BRR36
RES 41.2K OHM 1/10W .1% AXIAL

RES 41.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50H4122BRR36 RNR50H4122BRR36-ND RNR50H4122BRR36
Product Name RES 41.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details