Vishay Intertechnology, Inc. RES 3.97K OHM 1/10W .1% AXIAL RNR50H3971BRRSL

Description
RES 3.97Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.97Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 1/10W .1% AXIAL - RNR50H3971BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/10W .1% AXIAL
RNR50H3971BRRSL
RES 3.97K OHM 1/10W .1% AXIAL RNR50H3971BRRSL
RES 3.97Kohm 1/10W .1% AXIAL

RES 3.97Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3971BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3971BRRSL-ND
Through Hole Resistors RNR50H3971BRRSL-ND
3.97 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.97 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3971BRRSL RNR50H3971BRRSL-ND
Product Name RES 3.97K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details