Vishay Intertechnology, Inc. RES 39.2K OHM 1/10W 1% AXIAL RNR50H3922FRBSL

Description
RES 39.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W 1% AXIAL - RNR50H3922FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W 1% AXIAL
RNR50H3922FRBSL
RES 39.2K OHM 1/10W 1% AXIAL RNR50H3922FRBSL
RES 39.2Kohm 1/10W 1% AXIAL

RES 39.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3922FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3922FRBSL-ND
Through Hole Resistors RNR50H3922FRBSL-ND
39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3922FRBSL RNR50H3922FRBSL-ND
Product Name RES 39.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details