Vishay Intertechnology, Inc. RES 392 OHM 1/10W 1% AXIAL RNR50H3920FRBSL

Description
RES 392ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/10W 1% AXIAL - RNR50H3920FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/10W 1% AXIAL
RNR50H3920FRBSL
RES 392 OHM 1/10W 1% AXIAL RNR50H3920FRBSL
RES 392ohm 1/10W 1% AXIAL

RES 392ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3920FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3920FRBSL-ND
Through Hole Resistors RNR50H3920FRBSL-ND
392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3920FRBSL RNR50H3920FRBSL-ND
Product Name RES 392 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details