Vishay Intertechnology, Inc. RES 38.3K OHM 1/10W 1% AXIAL RNR50H3832FPBSL

Description
RES 38.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/10W 1% AXIAL - RNR50H3832FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/10W 1% AXIAL
RNR50H3832FPBSL
RES 38.3K OHM 1/10W 1% AXIAL RNR50H3832FPBSL
RES 38.3Kohm 1/10W 1% AXIAL

RES 38.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3832FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3832FPBSL-ND
Through Hole Resistors RNR50H3832FPBSL-ND
38.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

38.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3832FPBSL RNR50H3832FPBSL-ND
Product Name RES 38.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers