Vishay Intertechnology, Inc. RES 37.4K OHM 1/10W .1% AXIAL RNR50H3742BRRSL

Description
RES 37.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/10W .1% AXIAL - RNR50H3742BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/10W .1% AXIAL
RNR50H3742BRRSL
RES 37.4K OHM 1/10W .1% AXIAL RNR50H3742BRRSL
RES 37.4Kohm 1/10W .1% AXIAL

RES 37.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3742BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3742BRRSL-ND
Through Hole Resistors RNR50H3742BRRSL-ND
37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

37.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3742BRRSL RNR50H3742BRRSL-ND
Product Name RES 37.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details