Vishay Intertechnology, Inc. RES 348 OHM 1/10W 1% AXIAL RNR50H3480FSB14

Description
RES 348ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/10W 1% AXIAL - RNR50H3480FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/10W 1% AXIAL
RNR50H3480FSB14
RES 348 OHM 1/10W 1% AXIAL RNR50H3480FSB14
RES 348ohm 1/10W 1% AXIAL

RES 348ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3480FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3480FSB14-ND
Through Hole Resistors RNR50H3480FSB14-ND
348 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

348 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3480FSB14 RNR50H3480FSB14-ND
Product Name RES 348 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details