Vishay Intertechnology, Inc. RES 34K OHM 1/10W 1% AXIAL RNR50H3402FSBSL

Description
RES 34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/10W 1% AXIAL - RNR50H3402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/10W 1% AXIAL
RNR50H3402FSBSL
RES 34K OHM 1/10W 1% AXIAL RNR50H3402FSBSL
RES 34Kohm 1/10W 1% AXIAL

RES 34Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3402FSBSL-ND
Through Hole Resistors RNR50H3402FSBSL-ND
34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3402FSBSL RNR50H3402FSBSL-ND
Product Name RES 34K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details