Vishay Intertechnology, Inc. RES 34K OHM 1/10W .1% AXIAL RNR50H3402BRRSL

Description
RES 34Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/10W .1% AXIAL - RNR50H3402BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/10W .1% AXIAL
RNR50H3402BRRSL
RES 34K OHM 1/10W .1% AXIAL RNR50H3402BRRSL
RES 34Kohm 1/10W .1% AXIAL

RES 34Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3402BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3402BRRSL-ND
Through Hole Resistors RNR50H3402BRRSL-ND
34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3402BRRSL RNR50H3402BRRSL-ND
Product Name RES 34K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details