Vishay Intertechnology, Inc. RES 32.4K OHM 1/10W .1% AXIAL RNR50H3242BRRSL

Description
RES 32.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/10W .1% AXIAL - RNR50H3242BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W .1% AXIAL
RNR50H3242BRRSL
RES 32.4K OHM 1/10W .1% AXIAL RNR50H3242BRRSL
RES 32.4Kohm 1/10W .1% AXIAL

RES 32.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3242BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3242BRRSL-ND
Through Hole Resistors RNR50H3242BRRSL-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

32.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3242BRRSL RNR50H3242BRRSL-ND
Product Name RES 32.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details