Vishay Intertechnology, Inc. RES 316K OHM 1/10W .1% AXIAL RNR50H3163BSRSL

Description
RES 316Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/10W .1% AXIAL - RNR50H3163BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/10W .1% AXIAL
RNR50H3163BSRSL
RES 316K OHM 1/10W .1% AXIAL RNR50H3163BSRSL
RES 316Kohm 1/10W .1% AXIAL

RES 316Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3163BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3163BSRSL-ND
Through Hole Resistors RNR50H3163BSRSL-ND
316 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

316 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3163BSRSL RNR50H3163BSRSL-ND
Product Name RES 316K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details