Vishay Intertechnology, Inc. RES 301K OHM 1/10W 1% AXIAL RNR50H3013FSRSL

Description
RES 301Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W 1% AXIAL - RNR50H3013FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W 1% AXIAL
RNR50H3013FSRSL
RES 301K OHM 1/10W 1% AXIAL RNR50H3013FSRSL
RES 301Kohm 1/10W 1% AXIAL

RES 301Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3013FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3013FSRSL-ND
Through Hole Resistors RNR50H3013FSRSL-ND
301 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

301 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3013FSRSL RNR50H3013FSRSL-ND
Product Name RES 301K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details