Vishay Intertechnology, Inc. RES 3.01K OHM 1/10W .1% AXIAL RNR50H3011BRBSL

Description
RES 3.01Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W .1% AXIAL - RNR50H3011BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W .1% AXIAL
RNR50H3011BRBSL
RES 3.01K OHM 1/10W .1% AXIAL RNR50H3011BRBSL
RES 3.01Kohm 1/10W .1% AXIAL

RES 3.01Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3011BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3011BRBSL-ND
Through Hole Resistors RNR50H3011BRBSL-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3011BRBSL RNR50H3011BRBSL-ND
Product Name RES 3.01K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers