Vishay Intertechnology, Inc. RES 29.8K OHM 1/10W .1% AXIAL RNR50H2982BSRSL

Description
RES 29.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/10W .1% AXIAL - RNR50H2982BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/10W .1% AXIAL
RNR50H2982BSRSL
RES 29.8K OHM 1/10W .1% AXIAL RNR50H2982BSRSL
RES 29.8Kohm 1/10W .1% AXIAL

RES 29.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2982BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2982BSRSL-ND
Through Hole Resistors RNR50H2982BSRSL-ND
29.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

29.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2982BSRSL RNR50H2982BSRSL-ND
Product Name RES 29.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details