Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 1% AXIAL RNR50H2742FRRSL

Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 1% AXIAL - RNR50H2742FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 1% AXIAL
RNR50H2742FRRSL
RES 27.4K OHM 1/10W 1% AXIAL RNR50H2742FRRSL
RES 27.4Kohm 1/10W 1% AXIAL

RES 27.4Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2742FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2742FRRSL-ND
Through Hole Resistors RNR50H2742FRRSL-ND
27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2742FRRSL RNR50H2742FRRSL-ND
Product Name RES 27.4K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details