Vishay Intertechnology, Inc. RES 249 OHM 1/10W .1% AXIAL RNR50H2490BRB14

Description
RES 249ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/10W .1% AXIAL - RNR50H2490BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/10W .1% AXIAL
RNR50H2490BRB14
RES 249 OHM 1/10W .1% AXIAL RNR50H2490BRB14
RES 249ohm 1/10W .1% AXIAL

RES 249ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2490BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2490BRB14-ND
Through Hole Resistors RNR50H2490BRB14-ND
249 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

249 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2490BRB14 RNR50H2490BRB14-ND
Product Name RES 249 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details