Vishay Intertechnology, Inc. RES 232K OHM 1/10W .1% AXIAL RNR50H2323BRRSL

Description
RES 232Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/10W .1% AXIAL - RNR50H2323BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/10W .1% AXIAL
RNR50H2323BRRSL
RES 232K OHM 1/10W .1% AXIAL RNR50H2323BRRSL
RES 232Kohm 1/10W .1% AXIAL

RES 232Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2323BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2323BRRSL-ND
Through Hole Resistors RNR50H2323BRRSL-ND
232 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

232 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2323BRRSL RNR50H2323BRRSL-ND
Product Name RES 232K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details