Vishay Intertechnology, Inc. Through Hole Resistors RNR50H2262BRRE6

Description
22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50H2262BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2262BRRE6-ND
Through Hole Resistors RNR50H2262BRRE6-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 22.6K OHM 1/10W .1% AXIAL - RNR50H2262BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/10W .1% AXIAL
RNR50H2262BRRE6
RES 22.6K OHM 1/10W .1% AXIAL RNR50H2262BRRE6
RES 22.6Kohm 1/10W .1% AXIAL

RES 22.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2262BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50H2262BRRE6
Through Hole Resistors RNR50H2262BRRE6
RES 22.6K OHM 1/10W .1% AXIAL

RES 22.6K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50H2262BRRE6-ND RNR50H2262BRRE6 RNR50H2262BRRE6
Product Name Through Hole Resistors RES 22.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details