Vishay Intertechnology, Inc. RES 22.1K OHM 1/10W .1% AXIAL RNR50H2212BRB14

Description
RES 22.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/10W .1% AXIAL - RNR50H2212BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/10W .1% AXIAL
RNR50H2212BRB14
RES 22.1K OHM 1/10W .1% AXIAL RNR50H2212BRB14
RES 22.1Kohm 1/10W .1% AXIAL

RES 22.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2212BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2212BRB14-ND
Through Hole Resistors RNR50H2212BRB14-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

22.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2212BRB14 RNR50H2212BRB14-ND
Product Name RES 22.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details