Vishay Intertechnology, Inc. RES 2.21K OHM 1/10W 1% AXIAL RNR50H2211FSRSL

Description
RES 2.21Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 1% AXIAL - RNR50H2211FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 1% AXIAL
RNR50H2211FSRSL
RES 2.21K OHM 1/10W 1% AXIAL RNR50H2211FSRSL
RES 2.21Kohm 1/10W 1% AXIAL

RES 2.21Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2211FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2211FSRSL-ND
Through Hole Resistors RNR50H2211FSRSL-ND
2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2211FSRSL RNR50H2211FSRSL-ND
Product Name RES 2.21K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details