Vishay Intertechnology, Inc. RES 21.5K OHM 1/10W 1% AXIAL RNR50H2152FSB14

Description
RES 21.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/10W 1% AXIAL - RNR50H2152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W 1% AXIAL
RNR50H2152FSB14
RES 21.5K OHM 1/10W 1% AXIAL RNR50H2152FSB14
RES 21.5Kohm 1/10W 1% AXIAL

RES 21.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2152FSB14-ND
Through Hole Resistors RNR50H2152FSB14-ND
21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2152FSB14 RNR50H2152FSB14-ND
Product Name RES 21.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details