Vishay Intertechnology, Inc. RES 21.5K OHM 1/10W .1% AXIAL RNR50H2152BRRE6

Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/10W .1% AXIAL - RNR50H2152BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W .1% AXIAL
RNR50H2152BRRE6
RES 21.5K OHM 1/10W .1% AXIAL RNR50H2152BRRE6
RES 21.5Kohm 1/10W .1% AXIAL

RES 21.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2152BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2152BRRE6-ND
Through Hole Resistors RNR50H2152BRRE6-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR50H2152BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50H2152BRRE6
Through Hole Resistors RNR50H2152BRRE6
RES 21.5K OHM 1/10W .1% AXIAL

RES 21.5K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50H2152BRRE6 RNR50H2152BRRE6-ND RNR50H2152BRRE6
Product Name RES 21.5K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details