Vishay Intertechnology, Inc. RES 215 OHM 1/10W 1% AXIAL RNR50H2150FSRSL

Description
RES 215ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/10W 1% AXIAL - RNR50H2150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W 1% AXIAL
RNR50H2150FSRSL
RES 215 OHM 1/10W 1% AXIAL RNR50H2150FSRSL
RES 215ohm 1/10W 1% AXIAL

RES 215ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2150FSRSL-ND
Through Hole Resistors RNR50H2150FSRSL-ND
215 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

215 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2150FSRSL RNR50H2150FSRSL-ND
Product Name RES 215 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details