Vishay Intertechnology, Inc. RES 200K OHM 1/10W 1% AXIAL RNR50H2003FSB14

Description
RES 200Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/10W 1% AXIAL - RNR50H2003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W 1% AXIAL
RNR50H2003FSB14
RES 200K OHM 1/10W 1% AXIAL RNR50H2003FSB14
RES 200Kohm 1/10W 1% AXIAL

RES 200Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2003FSB14-ND
Through Hole Resistors RNR50H2003FSB14-ND
200 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

200 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2003FSB14 RNR50H2003FSB14-ND
Product Name RES 200K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details