Vishay Precision Group ERC-50,20K,1%,50PPM,R/.01%,BULK RNR50H2002FRB14

Description
ERC-50,20K,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet
Description
ERC-50,20K,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERC-50,20K,1%,50PPM,R/.01%,BULK - RNR50H2002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
ERC-50,20K,1%,50PPM,R/.01%,BULK
RNR50H2002FRB14
ERC-50,20K,1%,50PPM,R/.01%,BULK RNR50H2002FRB14
ERC-50,20K,1%,50PPM, R/.01%,BULK

ERC-50,20K,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNR50H2002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2002FRB14-ND
Through Hole Resistors RNR50H2002FRB14-ND
20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-50 20K 1% T-2 Rnr50H2002Fr B14 Vishay - 40P2417 - Newark, An Avnet Company
Chicago, IL, United States
Erc-50 20K 1% T-2 Rnr50H2002Fr B14 Vishay
40P2417
Erc-50 20K 1% T-2 Rnr50H2002Fr B14 Vishay 40P2417
ERC-50 20K 1% T-2 RNR50H2002FR B14

ERC-50 20K 1% T-2 RNR50H2002FR B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50H2002FRB14 RNR50H2002FRB14-ND 40P2417
Product Name ERC-50,20K,1%,50PPM,R/.01%,BULK Through Hole Resistors Erc-50 20K 1% T-2 Rnr50H2002Fr B14 Vishay
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers