Vishay Intertechnology, Inc. RES 1.84K OHM 1/10W .1% AXIAL RNR50H1841BSBSL

Description
RES 1.84Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.84Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.84K OHM 1/10W .1% AXIAL - RNR50H1841BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.84K OHM 1/10W .1% AXIAL
RNR50H1841BSBSL
RES 1.84K OHM 1/10W .1% AXIAL RNR50H1841BSBSL
RES 1.84Kohm 1/10W .1% AXIAL

RES 1.84Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1841BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1841BSBSL-ND
Through Hole Resistors RNR50H1841BSBSL-ND
1.84 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.84 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1841BSBSL RNR50H1841BSBSL-ND
Product Name RES 1.84K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details