Vishay Intertechnology, Inc. RES 1.78K OHM 1/10W 1% AXIAL RNR50H1781FRB14

Description
RES 1.78Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/10W 1% AXIAL - RNR50H1781FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/10W 1% AXIAL
RNR50H1781FRB14
RES 1.78K OHM 1/10W 1% AXIAL RNR50H1781FRB14
RES 1.78Kohm 1/10W 1% AXIAL

RES 1.78Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1781FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1781FRB14-ND
Through Hole Resistors RNR50H1781FRB14-ND
1.78 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.78 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1781FRB14 RNR50H1781FRB14-ND
Product Name RES 1.78K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details