Vishay Precision Group Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNR50H1652FMRE6

Description
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNR50H1652FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNR50H1652FMRE6
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNR50H1652FMRE6
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNR50H1652FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1652FMRE6-ND
Through Hole Resistors RNR50H1652FMRE6-ND
16.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay - 54C4302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
54C4302
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay 54C4302
Resistor,Metal Film,16.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNR -MilStyle

Resistor,Metal Film,16.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50H1652FMRE6 RNR50H1652FMRE6-ND 54C4302
Product Name Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details