Vishay Intertechnology, Inc. RES 15 OHM 1/10W 1% AXIAL RNR50H15R0FRB14

Description
RES 15ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/10W 1% AXIAL - RNR50H15R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/10W 1% AXIAL
RNR50H15R0FRB14
RES 15 OHM 1/10W 1% AXIAL RNR50H15R0FRB14
RES 15ohm 1/10W 1% AXIAL

RES 15ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H15R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H15R0FRB14-ND
Through Hole Resistors RNR50H15R0FRB14-ND
15 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

15 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H15R0FRB14 RNR50H15R0FRB14-ND
Product Name RES 15 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details