Vishay Intertechnology, Inc. RES 150K OHM 1/10W 1% AXIAL RNR50H1503FRBSL

Description
RES 150Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/10W 1% AXIAL - RNR50H1503FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/10W 1% AXIAL
RNR50H1503FRBSL
RES 150K OHM 1/10W 1% AXIAL RNR50H1503FRBSL
RES 150Kohm 1/10W 1% AXIAL

RES 150Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1503FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1503FRBSL-ND
Through Hole Resistors RNR50H1503FRBSL-ND
150 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

150 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1503FRBSL RNR50H1503FRBSL-ND
Product Name RES 150K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details