Vishay Intertechnology, Inc. RES 150K OHM 1/10W .1% AXIAL RNR50H1503BRRSL

Description
RES 150Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/10W .1% AXIAL - RNR50H1503BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/10W .1% AXIAL
RNR50H1503BRRSL
RES 150K OHM 1/10W .1% AXIAL RNR50H1503BRRSL
RES 150Kohm 1/10W .1% AXIAL

RES 150Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1503BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1503BRRSL-ND
Through Hole Resistors RNR50H1503BRRSL-ND
150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1503BRRSL RNR50H1503BRRSL-ND
Product Name RES 150K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details