Vishay Intertechnology, Inc. RES 12.7 OHM 1/10W 1% AXIAL RNR50H12R7FSB14

Description
RES 12.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/10W 1% AXIAL - RNR50H12R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/10W 1% AXIAL
RNR50H12R7FSB14
RES 12.7 OHM 1/10W 1% AXIAL RNR50H12R7FSB14
RES 12.7ohm 1/10W 1% AXIAL

RES 12.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H12R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H12R7FSB14-ND
Through Hole Resistors RNR50H12R7FSB14-ND
12.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

12.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H12R7FSB14 RNR50H12R7FSB14-ND
Product Name RES 12.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details