Vishay Intertechnology, Inc. RES 121 OHM 1/10W .1% AXIAL RNR50H1210BPRSL

Description
RES 121ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/10W .1% AXIAL - RNR50H1210BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/10W .1% AXIAL
RNR50H1210BPRSL
RES 121 OHM 1/10W .1% AXIAL RNR50H1210BPRSL
RES 121ohm 1/10W .1% AXIAL

RES 121ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1210BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1210BPRSL-ND
Through Hole Resistors RNR50H1210BPRSL-ND
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1210BPRSL RNR50H1210BPRSL-ND
Product Name RES 121 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers