Vishay Intertechnology, Inc. RES 11K OHM 1/10W .1% AXIAL RNR50H1102BRRSL

Description
RES 11Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/10W .1% AXIAL - RNR50H1102BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/10W .1% AXIAL
RNR50H1102BRRSL
RES 11K OHM 1/10W .1% AXIAL RNR50H1102BRRSL
RES 11Kohm 1/10W .1% AXIAL

RES 11Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1102BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1102BRRSL-ND
Through Hole Resistors RNR50H1102BRRSL-ND
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1102BRRSL RNR50H1102BRRSL-ND
Product Name RES 11K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers