Vishay Intertechnology, Inc. RES 11K OHM 1/10W .1% AXIAL RNR50H1102BRR36

Description
RES 11Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/10W .1% AXIAL - RNR50H1102BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/10W .1% AXIAL
RNR50H1102BRR36
RES 11K OHM 1/10W .1% AXIAL RNR50H1102BRR36
RES 11Kohm 1/10W .1% AXIAL

RES 11Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1102BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1102BRR36-ND
Through Hole Resistors RNR50H1102BRR36-ND
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR50H1102BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50H1102BRR36
Through Hole Resistors RNR50H1102BRR36
RES 11K OHM 1/10W .1% AXIAL

RES 11K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50H1102BRR36 RNR50H1102BRR36-ND RNR50H1102BRR36
Product Name RES 11K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers