Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNR50H1003FSRE831

Description
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNR50H1003FSRE831 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNR50H1003FSRE831
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNR50H1003FSRE831
Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNR50H1003FSRE831TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR50H1003FSRE831TR-ND
Through Hole Resistors 541-RNR50H1003FSRE831TR-ND
100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1003FSRE831 541-RNR50H1003FSRE831TR-ND
Product Name Res Metal Film 100K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers