Vishay Intertechnology, Inc. RES 10K OHM 1/10W .1% AXIAL RNR50H1002BRB14

Description
RES 10Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W .1% AXIAL - RNR50H1002BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W .1% AXIAL
RNR50H1002BRB14
RES 10K OHM 1/10W .1% AXIAL RNR50H1002BRB14
RES 10Kohm 1/10W .1% AXIAL

RES 10Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1002BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1002BRB14-ND
Through Hole Resistors RNR50H1002BRB14-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1002BRB14 RNR50H1002BRB14-ND
Product Name RES 10K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details