Vishay Intertechnology, Inc. RES 1K OHM 1/10W .1% AXIAL RNR50H1001BSB14

Description
RES 1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/10W .1% AXIAL - RNR50H1001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/10W .1% AXIAL
RNR50H1001BSB14
RES 1K OHM 1/10W .1% AXIAL RNR50H1001BSB14
RES 1Kohm 1/10W .1% AXIAL

RES 1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1001BSB14-ND
Through Hole Resistors RNR50H1001BSB14-ND
1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1001BSB14 RNR50H1001BSB14-ND
Product Name RES 1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details