Vishay Intertechnology, Inc. RES 1K OHM 1/10W .1% AXIAL RNR50H1001BMRSL

Description
RES 1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/10W .1% AXIAL - RNR50H1001BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/10W .1% AXIAL
RNR50H1001BMRSL
RES 1K OHM 1/10W .1% AXIAL RNR50H1001BMRSL
RES 1Kohm 1/10W .1% AXIAL

RES 1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1001BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1001BMRSL-ND
Through Hole Resistors RNR50H1001BMRSL-ND
1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1001BMRSL RNR50H1001BMRSL-ND
Product Name RES 1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details