Vishay Intertechnology, Inc. RES 100 OHM 1/10W .1% AXIAL RNR50H1000BRRSL

Description
RES 100ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .1% AXIAL - RNR50H1000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .1% AXIAL
RNR50H1000BRRSL
RES 100 OHM 1/10W .1% AXIAL RNR50H1000BRRSL
RES 100ohm 1/10W .1% AXIAL

RES 100ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1000BRRSL-ND
Through Hole Resistors RNR50H1000BRRSL-ND
100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1000BRRSL RNR50H1000BRRSL-ND
Product Name RES 100 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details