Vishay Intertechnology, Inc. Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70K8063FRB14

Description
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70K8063FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70K8063FRB14
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70K8063FRB14
Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70K8063FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70K8063FRB14-ND
Through Hole Resistors 541-RNC70K8063FRB14-ND
806 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70K8063FRB14 541-RNC70K8063FRB14-ND
Product Name Res Metal Film 806K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details