Vishay Intertechnology, Inc. Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC70K1581FRRE7

Description
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70K1581FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70K1581FRRE7
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC70K1581FRRE7
Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70K1581FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70K1581FRRE7TR-ND
Through Hole Resistors 541-RNC70K1581FRRE7TR-ND
1.58 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70K1581FRRE7 541-RNC70K1581FRRE7TR-ND
Product Name Res Metal Film 1.58K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers