Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J9090BRB14

Description
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J9090BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J9090BRB14
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J9090BRB14
Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J9090BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J9090BRB14-ND
Through Hole Resistors 541-RNC70J9090BRB14-ND
909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J9090BRB14 541-RNC70J9090BRB14-ND
Product Name Res Metal Film 909 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details