Vishay Intertechnology, Inc. Through Hole Resistors RNC70J6420DRRE7

Description
642 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
642 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J6420DRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J6420DRRE7TR-ND
Through Hole Resistors 541-RNC70J6420DRRE7TR-ND
642 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

642 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J6420DRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J6420DRRE7
Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J6420DRRE7
Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J6420DRRE7TR-ND RNC70J6420DRRE7
Product Name Through Hole Resistors Res Metal Film 642 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 642 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details