Vishay Intertechnology, Inc. Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70J5970BPB14

Description
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC70J5970BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC70J5970BPB14
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70J5970BPB14
Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J5970BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J5970BPB14-ND
Through Hole Resistors 541-RNC70J5970BPB14-ND
597 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

597 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J5970BPB14 541-RNC70J5970BPB14-ND
Product Name Res Metal Film 597 Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details