Vishay Precision Group Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J4991FRB14

Description
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J4991FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J4991FRB14
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J4991FRB14
Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J4991FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J4991FRB14-ND
Through Hole Resistors 541-RNC70J4991FRB14-ND
4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J4991FRB14 541-RNC70J4991FRB14-ND
Product Name Res Metal Film 4.99K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details