Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J4643BRB14

Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J4643BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J4643BRB14
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J4643BRB14
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J4643BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J4643BRB14-ND
Through Hole Resistors 541-RNC70J4643BRB14-ND
464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J4643BRB14 541-RNC70J4643BRB14-ND
Product Name Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details